Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Sleeve Color | Orange |
---|---|
Plating Material | Tin |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 1600 – 3260CMA, 18 – 16AWG, .8 – 1.65mm² |
Wire Insulation Diameter (Max) | .106in, 2.67mm |
Overall Length | .679in, 17.29mm |
Wire Insulation Diameter | 1.4 – 2.67mm, .055 – .106in |
Stud Diameter | .118in, 3mm |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Stud Size | #4 |
Shape Description | RING-041 |
Operating Temperature Range | 221°F, 105°C |
18-16 Pidg Rt No 4 Stud Orang Rohs Compliant: Yes |Amp Te Connectivity 152887 | Newark Electronics |
Ring Tongue Terminal 16-18AWG Tin Loose Piece | Avnet America |
18-16 Pidg Rt No 4 Stud Orang | TE Connectivity 152887 | RS Americas |
Where can I find additional details, specifications and documents for a 152887?
Additional datasheets, footprints and schematics for 152887 are listed on our Part Details page. You can also find images and similar parts to 152887 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 152887 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 152887 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 152887 fall under?
The 152887 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 152887 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 152887 you can contact the distributor directly for product support, shipping queries etc.
Is the 152887 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 152887 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 152887.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 152887 often in real-time on the comparison pages.
What if I can't find stock of 152887?
You can fill out our help required form which you can use to request a quote for 152887 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.