Prices starting from US$1.39
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$1.59 |
85
|
Buy Now | |
TTI Europe | US$1.77 |
790
|
Buy Now | |
Newark Electronics | US$3.03 |
85
|
Buy Now | |
Rapid Electronics | US$2.36 |
85
|
Buy Now | |
Chip One Stop | US$2.92 |
85
|
Buy Now | |
Avnet America | US$1.58 |
-
|
Buy Now | |
RS Americas | US$1.73 |
-
|
Buy Now | |
Boersig | US$1.39 |
-
|
Buy Now | |
TE Store | US$2.50 |
-
|
Buy Now |
Insulation Sleeve Color | Orange |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Weight per Piece | .951g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 1600 – 3260CMA, .8 – 1.65mm², 18 – 16AWG |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 2.67mm, .106in |
Wire Insulation Diameter | .055 – .106in, 1.4 – 2.67mm |
Overall Length | 20.45mm, .805in |
Stud Diameter | .145in, 3.68mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Stud Size | M3.5, #6 |
Operating Temperature Range | 221°F, 105°C |
18-16 PIDG RT NO 6 STUD ORANGE | TTI Europe |
Terminals Ring 18-16Awg #6 Orange |Amp Te Connectivity 152884 | Newark Electronics |
Terminals RING 18-16AWG #6 ORANGE | Rapid Electronics |
TE Connectivity - AMP 18-16 PIDG RT NO 6 STUD ORANGE | Distrelec |
Ring Tongue Terminal 16-18AWG 20.45mm 7.14mm Tin Loose Piece | Avnet America |
PIDG SERinsulated Tin Plated Crimp Ring Term, M3.5 Stud Size,18 to 16AWG, Orange | TE Connectivity 152884 | RS Americas |
Special Order: 18-16 PIDG RT NO 6 STUD ORANGE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 16 AWG Wire Size: .8 – 1.65 mm² Wire Size: 1600 – 3260 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 18 – 16 AWG .8 – 1.65 mm² 1600 – 3260 CMA | Ring Terminal | Part Number: 152884 | Internal Number: 152884 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 152884?
Additional datasheets, footprints and schematics for 152884 are listed on our Part Details page. You can also find images and similar parts to 152884 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 152884 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 152884 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 152884 fall under?
The 152884 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 152884 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 152884 you can contact the distributor directly for product support, shipping queries etc.
Is the 152884 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 152884 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 152884.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 152884 often in real-time on the comparison pages.
What if I can't find stock of 152884?
You can fill out our help required form which you can use to request a quote for 152884 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.