Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.82
|
No stock
|
Buy Now | |
Distrelec
from US$0.76
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.95
|
1,000
in stock
|
Buy Now | |
RS
from US$66.48
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
TE Store
from US$1.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Orange |
---|---|
Plating Material | Tin |
Weight per Piece | .782g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .106in, 2.67mm |
Wire Insulation Diameter | 1.4 – 2.67mm, .055 – .106in |
Wire Size | 1600 – 3260CMA, .8 – 1.65mm², 18 – 16AWG |
Overall Length | 20.45mm, .804in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.3mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M4, #8 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Shape Description | RING-041 |
Support Style | Non - Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TE Connectivity - AMP 18-16 PIDG R/T NO8 STUD ORANGE | Distrelec |
18-16 Pidg R/T No8 Stud Orange Rohs Compliant: Yes |Amp Te Connectivity 152883 | Newark Electronics |
Ring Tongue Terminal 16-18AWG 20.45mm 7.14mm Tin Loose Piece | Avnet America |
Special Order: 18-16 PIDG R/T NO8 STUD ORANGE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 16 AWG Wire Size: .8 – 1.65 mm² Wire Size: 1600 – 3260 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 18 – 16 AWG .8 – 1.65 mm² 1600 – 3260 CMA | Ring Terminal | Part Number: 152883 | Internal Number: 152883 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 152883?
Additional datasheets, footprints and schematics for 152883 are listed on our Part Details page. You can also find images and similar parts to 152883 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 152883 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 152883 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 152883 fall under?
The 152883 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 152883 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 152883 you can contact the distributor directly for product support, shipping queries etc.
Is the 152883 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 152883 have stock available?
Authorised distributors including Distrelec, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for 152883.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 152883 often in real-time on the comparison pages.
What if I can't find stock of 152883?
You can fill out our help required form which you can use to request a quote for 152883 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.