152882 Rings & Spades by TE Connectivity

18-16 PIDG RT NO 8 STUD ORANGE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.71

Distributor Stock
Logo for Farnell
Farnell
from US$0.77
No stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$0.71
11
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.08
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.09
-
Buy Now
Logo for TE Store
TE Store
from US$1.45
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Insulation Sleeve Color Orange
Weight per Piece 1.078g
Plating Material Tin
Inspection Slot No
Number of Holes 1
Terminal Angle Straight
Terminal Orientation Straight
Terminal & Splice Type Ring Tongue
Stud Diameter .171in, 4.3mm
Wire Insulation Diameter (Max) 2.67mm, .106in
Wire Size 18 – 16AWG, 1600 – 3260CMA, .8 – 1.65mm²
Tongue Thickness .031in, .79mm
Overall Length 21.66mm, .851in
Wire Insulation Diameter 1.4 – 2.67mm, .055 – .106in
Current Rating 1A
Voltage (Max) 300V
Government Qualified No
Wire Insulation Support With
Heavy Duty No
Packaging Quantity 1000
Packaging Method Loose Piece
Shape Description RING-041
Barrel Type Closed Barrel
Sealable No
Stud Size M4, #8
Insulated Yes
Wire/Cable Type Regular Wire
Support Style Non - Insulation Support
Operating Temperature Range 221°F, 105°C


Alternative Descriptions

Ring Tongue Terminal 16-18AWG Tin Loose Piece | Avnet America
18-16 PIDG, Rt No 8 Stud Orange | TE Connectivity 152882 | RS Americas
Special Order: 18-16 PIDG RT NO 8 STUD ORANGE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 16 AWG Wire Size: .8 – 1.65 mm² Wire Size: 1600 – 3260 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 18 – 16 AWG .8 – 1.65 mm² 1600 – 3260 CMA | Ring Terminal | Part Number: 152882 | Internal Number: 152882 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 152882?

Additional datasheets, footprints and schematics for 152882 are listed on our Part Details page. You can also find images and similar parts to 152882 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 152882 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 152882 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 152882 fall under?

The 152882 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 152882 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 152882 you can contact the distributor directly for product support, shipping queries etc.

Is the 152882 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 152882 have stock available?

Authorised distributors including Electro Enterprises, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 152882.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 152882 often in real-time on the comparison pages.

What if I can't find stock of 152882?

You can fill out our help required form which you can use to request a quote for 152882 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay