Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.50
|
760
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
15,595
in stock
|
Buy Now | |
Rapid Electronics
from US$1.60
|
15,595
in stock
|
Buy Now | |
Chip One Stop
from US$1.41
|
15,595
in stock
|
Buy Now | |
Distrelec
from US$1.40
|
15,595
in stock
|
Buy Now | |
Farnell
from US$2.01
|
12,500
in stock
|
Buy Now | |
TTI Europe
from US$1.62
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$1.65
|
-
|
Buy Now | |
RS Americas
from US$1.41
|
-
|
Buy Now | |
element14
from US$1.64
|
-
|
Buy Now | |
Boersig
from US$1.65
|
-
|
Buy Now | |
TE Store
from US$2.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Orange |
---|---|
Plating Material | Tin |
Weight per Piece | 1.078g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .106in, 2.67mm |
Wire Insulation Diameter | 1.4 – 2.67mm, .055 – .106in |
Wire Size | 1600 – 3260CMA, .8 – 1.65mm², 18 – 16AWG |
Overall Length | 20.45mm, .804in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Stud Size | M5 |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
Terminals Ring 18-16Awg #10 Orange Rohs Compliant: Yes |Amp Te Connectivity 152881 | Newark Electronics |
Terminals RING 18-16AWG #10 ORANGE | Rapid Electronics |
TE Connectivity - AMP 18-16 PIDG RT NO 10STUD ORANGE | Distrelec |
RING TERMINAL, 16AWG, M5, NYLON | Farnell |
Ring terminal PIDG 18-16AWG Orange M5 | RS |
Ring Tongue Terminal 16-18AWG 20.45mm 7.14mm Tin Loose Piece | Avnet America |
PIDG SERinsulated Tin Plated Crimp Ring Term, M5 Stud Size,18 to 16AWG, Orange, Red | TE Connectivity 152881 | RS Americas |
TERMINAL, RING TONGUE, #10, 16AWG/ORANGE | element14 |
Special Order: 18-16 PIDG RT NO 10STUD ORANGE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 16 AWG Wire Size: .8 – 1.65 mm² Wire Size: 1600 – 3260 CMA Stud Size: M5 Closed Ring Tongue Terminal 18 – 16 AWG .8 – 1.65 mm² 1600 – 3260 CMA | Ring Terminal | Part Number: 152881 | Internal Number: 152881 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 152881?
Additional datasheets, footprints and schematics for 152881 are listed on our Part Details page. You can also find images and similar parts to 152881 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 152881 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 152881 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 152881 fall under?
The 152881 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 152881 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 152881 you can contact the distributor directly for product support, shipping queries etc.
Is the 152881 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 152881 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 152881.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 152881 often in real-time on the comparison pages.
What if I can't find stock of 152881?
You can fill out our help required form which you can use to request a quote for 152881 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.