Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
2,050
in stock
|
Buy Now | |
Rapid Electronics
from US$1.22
|
2,050
in stock
|
Buy Now | |
Chip One Stop
from US$1.38
|
2,050
in stock
|
Buy Now | |
Distrelec
from US$1.53
|
2,050
in stock
|
Buy Now | |
TTI Europe
from US$1.33
|
1,700
in stock
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now | |
RS Americas
from US$1.45
|
-
|
Buy Now | |
Boersig
from US$1.25
|
-
|
Buy Now | |
TE Store
from US$1.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Orange |
---|---|
Plating Material | Tin |
Weight per Piece | 1.078g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | .055 – .106in, 1.4 – 2.67mm |
Overall Length | 21.66mm, .851in |
Wire Insulation Diameter (Max) | 2.67mm, .106in |
Wire Size | 1600 – 3260CMA, .8 – 1.65mm², 18 – 16AWG |
Stud Diameter | .197in, 5mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Stud Size | M5 |
Shape Description | RING-041 |
Operating Temperature Range | 221°F, 105°C |
18-16 Pidg R/T No.10 Stud, Orng |Amp Te Connectivity 152880 | Newark Electronics |
18-16 PIDG R/T NO.10 STUD ORNG | Rapid Electronics |
TE Connectivity 18-16 PIDG R/T NO.10 STUD ORNG Terminals | Distrelec |
18-16 PIDG R/T NO.10 STUDMOQ 4 | TTI Europe |
PIDG Ring Tongue Terminal 16-18AWG Tin Loose Piece | Avnet America |
18-16 PIDG, R/T No.10 Stud, Orng | TE Connectivity 152880 | RS Americas |
Special Order: 18-16 PIDG R/T NO.10 STUD, ORNG Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 16 AWG Wire Size: .8 – 1.65 mm² Wire Size: 1600 – 3260 CMA Stud Size: M5 Closed Ring Tongue Terminal 18 – 16 AWG .8 – 1.65 mm² 1600 – 3260 CMA | Ring Terminal | Part Number: 152880 | Internal Number: 152880 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 152880?
Additional datasheets, footprints and schematics for 152880 are listed on our Part Details page. You can also find images and similar parts to 152880 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 152880 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 152880 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 152880 fall under?
The 152880 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 152880 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 152880 you can contact the distributor directly for product support, shipping queries etc.
Is the 152880 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 152880 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 152880.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 152880 often in real-time on the comparison pages.
What if I can't find stock of 152880?
You can fill out our help required form which you can use to request a quote for 152880 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.