152877 Rings & Spades by TE Connectivity

18-16 PIDG R/T 3/8 STUD ORANG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.86

Distributor Stock
Logo for Farnell
Farnell
from US$0.86
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.91
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.97
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Insulation Sleeve Color Orange
Weight per Piece 1.233g
Plating Material Tin
Terminal Angle Straight
Number of Holes 1
Terminal Orientation Straight
Terminal & Splice Type Ring Tongue
Wire Size .8 – 1.65mm², 1600 – 3260CMA, 18 – 16AWG
Stud Diameter 9.91mm, .39in
Tongue Thickness .79mm, .031in
Wire Insulation Diameter (Max) .106in, 2.67mm
Overall Length 1.224in, 31.14mm
Wire Insulation Diameter 1.4 – 2.67mm, .055 – .106in
Voltage (Max) 300V
Current Rating 1A
Government Qualified No
Wire Insulation Support With
Heavy Duty No
Packaging Quantity 1000
Packaging Method Loose Piece
Shape Description RING-041
Support Style Non - Insulation Support
Stud Size M9
Barrel Type Closed Barrel
Wire/Cable Type Regular Wire
Insulated Yes
Sealable No
Operating Temperature Range 221°F, 105°C

Compatible Parts


Alternative Descriptions

18-16 Pidg R/T 3/8 Stud Orang Rohs Compliant: Yes |Amp Te Connectivity 152877 | Newark Electronics
18-16 PIDG, R/T 3/8 Stud Orang | TE Connectivity 152877 | RS Americas
18-16 PIDG R/T 3/8 STUD ORANG | Farnell
PIDG Ring Tongue Terminal 16-18AWG 31.14mm 13.49mm Tin Loose Piece | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 152877?

Additional datasheets, footprints and schematics for 152877 are listed on our Part Details page. You can also find images and similar parts to 152877 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 152877 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 152877 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 152877 fall under?

The 152877 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 152877 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 152877 you can contact the distributor directly for product support, shipping queries etc.

Is the 152877 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 152877 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 152877.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 152877 often in real-time on the comparison pages.

What if I can't find stock of 152877?

You can fill out our help required form which you can use to request a quote for 152877 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay