Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stripe Color | White |
---|---|
Plating Material | Tin |
Insulation Sleeve Color | White |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | 2.29 – 3.18mm, .09 – .125in |
Stud Diameter | .118in, 3mm |
Wire Size | 1.65 – 3.45mm², 14 – 12AWG, 3260 – 6800CMA |
Overall Length | 18.1mm, .711in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Shape Description | RING-041 |
Stud Size | M2.5 |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
14-12 Pidg R/T Nylon No 4White Rohs Compliant: Yes |Amp Te Connectivity 152876 | Newark Electronics |
Ring Tongue Terminal 12-14AWG Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 152876?
Additional datasheets, footprints and schematics for 152876 are listed on our Part Details page. You can also find images and similar parts to 152876 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 152876 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 152876 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 152876 fall under?
The 152876 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 152876 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 152876 you can contact the distributor directly for product support, shipping queries etc.
Is the 152876 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 152876 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America and Boersig have stock available or on a lead time for 152876.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 152876 often in real-time on the comparison pages.
What if I can't find stock of 152876?
You can fill out our help required form which you can use to request a quote for 152876 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.