Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Insulation Sleeve Color | White |
---|---|
Plating Material | Tin |
Stripe Color | White |
Weight per Piece | 1.078g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 1.65 – 3.45mm², 14 – 12AWG, 3260 – 6800CMA |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Overall Length | .87in, 22.15mm |
Stud Diameter | 3.6mm, .142in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Insulated | Yes |
Support Style | Non - Insulation Support |
Sealable | No |
Stud Size | #6, M3.5 |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
14-12 Pidg R/T No6Stud White |Amp Te Connectivity 152874 | Newark Electronics |
Ring Tongue Terminal 12-14AWG 22mm 8.7mm Tin Loose Piece | Avnet America |
Ring terminal, PIDG, white,14-12 AWG, M3.5 | TE Connectivity 152874 | RS Americas |
Special Order: 14-12 PIDG R/T NO6STUD WHITE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 14 – 12 AWG Wire Size: 1.65 – 3.45 mm² Wire Size: 3260 – 6800 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 14 – 12 AWG 1.65 – 3.45 mm² 3260 – 6800 CMA | Ring Terminal | Part Number: 152874 | Internal Number: 152874 | TE Connectivity | TE Store |
14-12 PIDG R/T NO6STUD WHITE | Farnell |
Where can I find additional details, specifications and documents for a 152874?
Additional datasheets, footprints and schematics for 152874 are listed on our Part Details page. You can also find images and similar parts to 152874 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 152874 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 152874 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 152874 fall under?
The 152874 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 152874 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 152874 you can contact the distributor directly for product support, shipping queries etc.
Is the 152874 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 152874 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 152874.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 152874 often in real-time on the comparison pages.
What if I can't find stock of 152874?
You can fill out our help required form which you can use to request a quote for 152874 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.