Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.17
|
22
in stock
|
Buy Now | |
TE Store
from US$1.77
|
3,414
in stock
|
Buy Now | |
Avnet America
from US$1.09
|
22
in stock
|
Buy Now | |
RS Americas
from US$1.28
|
-
|
Buy Now | |
element14
from US$0.96
|
-
|
Buy Now | |
TTI Europe
from US$1.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | White |
---|---|
Stripe Color | White |
Plating Material | Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | .865in, 22.02mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Wire Size | 1.65 – 3.45mm², 14 – 12AWG, 3260 – 6800CMA |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Stud Diameter | .171in, 4.3mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Insulated | Yes |
Sealable | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Stud Size | M4, #8 |
Operating Temperature Range | 105°C, 221°F |
14-12 PIDG NYLON RT NO 8 WHITE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 14 – 12 AWG Wire Size: 1.65 – 3.45 mm² Wire Size: 3260 – 6800 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 14 – 12 AWG 1.65 – 3.45 mm² 3260 – 6800 CMA | Ring Terminal | Part Number: 152873 | Internal Number: 152873 | TE Connectivity | TE Store |
152873 Rohs Compliant: Yes |Amp Te Connectivity 152873 | Newark Electronics |
Ring Tongue Terminal 12-14AWG 22.02mm 8.71mm Tin Loose Piece | Avnet America |
14-12 PIDG, Nylon Rt No 8 White | TE Connectivity 152873 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 152873?
Additional datasheets, footprints and schematics for 152873 are listed on our Part Details page. You can also find images and similar parts to 152873 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 152873 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 152873 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 152873 fall under?
The 152873 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 152873 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 152873 you can contact the distributor directly for product support, shipping queries etc.
Is the 152873 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 152873 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 152873.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 152873 often in real-time on the comparison pages.
What if I can't find stock of 152873?
You can fill out our help required form which you can use to request a quote for 152873 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.