Status: | Unknown |
---|---|
Series: | BLZ 5.08/180 Series |
RoHS: | Unknown |
Product Range | BLZ 5.08/180 Series |
---|---|
No. of Contacts | 12Contacts |
Pitch Spacing | 5.08mm |
Connector Type | Terminal Block Pluggable |
Connector Mounting | Cable Mount |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 26AWG |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Tin |
SVHC | No SVHC (15-Jan-2018) |
Conductor Area CSA | 2.5mm² |
No. of Positions | 12Ways |
Rated Current | 19A |
Rated Voltage | 400V |
Wire Connection Method | Screw |
Standard Terminal Block, Pluggable, Terminal Block, Pluggable, Blz 5.08/180 Series, Cable Mount Rohs Compliant: Yes |Weidmuller 1527410000 | Newark Electronics |
TERMINAL BLOCK, PLUGGABLE, 12POS, 12AWG | element14 |
Conn Terminal Block SKT 12 POS 5.08mm Screw RA Cable Mount 15A Box | Avnet America |
Where can I find additional details, specifications and documents for a 1527410000?
Additional datasheets, footprints and schematics for 1527410000 are listed on our Part Details page. You can also find images and similar parts to 1527410000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1527410000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1527410000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1527410000 fall under?
The 1527410000 is listed under Connectors > Terminal Blocks & Accessories > Pluggable Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1527410000 when available in the Pluggable Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1527410000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1527410000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1527410000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 1527410000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1527410000 often in real-time on the comparison pages.
What if I can't find stock of 1527410000?
You can fill out our help required form which you can use to request a quote for 1527410000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.