Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
6,249
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
6,249
in stock
|
Buy Now | |
element14
from US$0.15
|
6,249
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
608
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
300
in stock
|
Buy Now | |
Sager
-
|
4,870
in stock
|
Buy Now | |
Carlton-Bates
from US$0.40
|
-
|
Buy Now |
Insulation | Non Insulated |
---|---|
Mounting Hole Dia | 1.7mm |
Terminal Plating | Tin |
Overall Length | 6.09mm |
Length - Below Flange | 2.13mm |
Product Range | - |
Terminal, Turret, 1.7Mm, Non-Insul | Newark Electronics |
TERMINAL, TURRET, 1.7MM, NON-INSUL | element14 |
Brass Bright Tin Plate 0.084 inch Single Turret Terminal | Future Electronics |
Terminal, Dual Turret, Solder, .156 Length, .094 OD, .062 Panel, Brass/Tin | Keystone Electronics 1526-2 | RS Americas |
Circuit Board Hardware - PCB TERMINAL | Sager |
Terminal | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1526-2?
Additional datasheets, footprints and schematics for 1526-2 are listed on our Part Details page. You can also find images and similar parts to 1526-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1526-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1526-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1526-2 fall under?
The 1526-2 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 1526-2 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1526-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1526-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1526-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for 1526-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1526-2 often in real-time on the comparison pages.
What if I can't find stock of 1526-2?
You can fill out our help required form which you can use to request a quote for 1526-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.