Status: | Unknown |
---|---|
Series: | V-Novus Series |
RoHS: | Unknown |
Connector Type A | Mains Plug UK |
---|---|
Connector Type B | IEC 60320 C5 |
Cable Length - Metric | 500mm |
Current Rating | 2.5A |
Voltage Rating | 250VAC |
Jacket Colour | Black |
Product Range | V-Novus Series |
Cable Length - Imperial | 1.64ft |
SVHC | Lead (27-Jun-2018) |
Power Cord, Uk Plug - Iec C5, 500Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 152522/8?
Additional datasheets, footprints and schematics for 152522/8 are listed on our Part Details page. You can also find images and similar parts to 152522/8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 152522/8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 152522/8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 152522/8 fall under?
The 152522/8 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 152522/8 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 152522/8 you can contact the distributor directly for product support, shipping queries etc.
Is the 152522/8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 152522/8 have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for 152522/8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 152522/8 often in real-time on the comparison pages.
What if I can't find stock of 152522/8?
You can fill out our help required form which you can use to request a quote for 152522/8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.