Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMB Coaxial |
---|---|
Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | Gold |
Connector Mounting | PCB |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Huge 6V 5.6W Solar panel | Adafruit Industries 1525 | RS Americas |
Adafruit 5.6W Solar Panel - Large 6V | RS |
Huge 6V 6W Solar Panel - 6.0 Watt |Adafruit 1525 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMB Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Contact Material | Brass |
RoHS Compliant | Yes |
RF/COAXIAL, SMB JACK, STR, 50 OHM, SOLDER | element14 |
Where can I find additional details, specifications and documents for a 1525?
Additional datasheets, footprints and schematics for 1525 are listed on our Part Details page. You can also find images and similar parts to 1525 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1525 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1525 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1525 fall under?
The 1525 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1525 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1525 you can contact the distributor directly for product support, shipping queries etc.
Is the 1525 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1525 have stock available?
Authorised distributors including RS Americas, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 1525.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1525 often in real-time on the comparison pages.
What if I can't find stock of 1525?
You can fill out our help required form which you can use to request a quote for 1525 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.