Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Stud Hole | Yes |
Terminal Angle | 90° |
Terminal Size | 6.35 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Underplating Material | Brass |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Stud Diameter | .118in, 3mm |
Mating Tab Width | .25in, 6.35mm |
Wire Insulation Support | Without |
Packaging Method | Box |
Packaging Quantity | 1000 |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
.250 Faston Tab Adaptor Rohs Compliant: Yes |Amp Te Connectivity 152422-1 | Newark Electronics |
Faston Tab Terminal 6.5mm x 0.81mm Straight Orientation | Avnet America |
Where can I find additional details, specifications and documents for a 152422-1?
Additional datasheets, footprints and schematics for 152422-1 are listed on our Part Details page. You can also find images and similar parts to 152422-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 152422-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 152422-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 152422-1 fall under?
The 152422-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 152422-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 152422-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 152422-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 152422-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 152422-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 152422-1 often in real-time on the comparison pages.
What if I can't find stock of 152422-1?
You can fill out our help required form which you can use to request a quote for 152422-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.