Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.73
|
No stock
|
Buy Now | |
RS Americas
from US$26.87
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$24.82
|
24
in stock
|
Buy Now | |
Rapid Electronics
from US$114.92
|
20
in stock
|
Buy Now | |
Heilind Electronics
-
|
28
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
9
in stock
|
Buy Now | |
element14
from US$27.93
|
-
|
Buy Now | |
Carlton-Bates
from US$27.26
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Board Type | Turret |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | - |
External Height | 25.4mm |
External Width | 38.1mm |
Board Thickness | 2.36mm |
SVHC | No SVHC (15-Jan-2018) |
Terminal Board Turret Scored 50 Positions 13.125 L 1.50 W GEE | Keystone Electronics 15232 | RS Americas |
Terminal, Turret, Through Hole | Newark Electronics |
TERMINAL BOARD | Heilind Electronics |
Customer Item | Carlton-Bates |
TERMINAL BOARD, 333.4MM X 38.1MM | Farnell |
PCBs & Breadboards 2 ROW TERM BRD 1.5 | Sager |
Where can I find additional details, specifications and documents for a 15232?
Additional datasheets, footprints and schematics for 15232 are listed on our Part Details page. You can also find images and similar parts to 15232 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15232 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15232 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15232 fall under?
The 15232 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 15232 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15232 you can contact the distributor directly for product support, shipping queries etc.
Is the 15232 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15232 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 15232.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15232 often in real-time on the comparison pages.
What if I can't find stock of 15232?
You can fill out our help required form which you can use to request a quote for 15232 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.