Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Underplating Material | Nickel |
Contact Base Material | Steel |
Terminal Orientation | Straight |
Wire Insulation Diameter | .11 – .13in, 2.79 – 3.3mm |
Wire Insulation Diameter (Min) | .11in |
Wire Size | 20 – 15AWG, 1021 – 3256CMA, .5 – 1.5mm² |
Barrel Inside Diameter | 1.14mm, 2.92mm, .045in, .115in |
Overall Length | .68in, 17.27mm |
Stud Diameter | 5.2mm, .2047in |
Tongue Thickness | .018in, .46mm |
Wire Insulation Diameter (Max) | 3.302mm, .13in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Barrel Type | Open Barrel |
Stud Size | #10 |
Sealable | No |
Support Style | Insulation Support |
Shape Description | Anti-Rotational/Grounding |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Ring Tongue 5.2Mm Dia 20-15 Tpst |Amp Te Connectivity 152301-2 | Newark Electronics |
Ring Tongue Terminal 20-15AWG 17.14mm Tin | Avnet America |
SHAKE PROOF RING-032 AWG20-15 | TTI Europe |
Where can I find additional details, specifications and documents for a 152301-2?
Additional datasheets, footprints and schematics for 152301-2 are listed on our Part Details page. You can also find images and similar parts to 152301-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 152301-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 152301-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 152301-2 fall under?
The 152301-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 152301-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 152301-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 152301-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 152301-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and TTI Europe have stock available or on a lead time for 152301-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 152301-2 often in real-time on the comparison pages.
What if I can't find stock of 152301-2?
You can fill out our help required form which you can use to request a quote for 152301-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.