Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$57.41
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$55.19
|
56
in stock
|
Buy Now | |
element14
from US$98.46
|
51
in stock
|
Buy Now | |
Farnell
from US$49.97
|
51
in stock
|
Buy Now | |
Distrelec
from US$72.51
|
47
in stock
|
Buy Now | |
RS Americas
from US$92.18
|
33
in stock
|
Buy Now | |
Conrad
from US$59.97
|
17
in stock
|
Buy Now | |
Carlton-Bates
from US$116.70
|
-
|
Buy Now | |
Sager
from US$102.83
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Sensor Cord, 8P M12 Rcpt, 33 | Newark Electronics |
SENSOR CABLE, 8POS, M12 SOCKET, 10M | element14 |
Phoenix Contact Cordset, M12 Socket - Bare End, 8 Conductors, 10m, IP65 / IP67, Black / Grey | Distrelec |
Cable Assembly, M12 Female Straight-Pigtail, 8 Con, Black, M12 Cordset Series | Phoenix Contact 1522891 | RS Americas |
Sensor/Actuator cable, 8-position, PUR halogen-free, Black-gray RAL 7021, shielded, Free cable end, on Socket straight M12, A-coded, Cable length: 10 m | Conrad |
Cable & Connector 1522891 | RS |
Sensor/Actuator Cable, 30 VAC, 30 VDC, 2 A, Straight, Male | Carlton-Bates |
Sensor Cables / Actuator Cables Sensor/actuator,10 m cable 8-position | Sager |
SAC-8P-10,0-PUR/M12FS SH | Boersig |
Where can I find additional details, specifications and documents for a 1522891?
Additional datasheets, footprints and schematics for 1522891 are listed on our Part Details page. You can also find images and similar parts to 1522891 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1522891 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1522891 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1522891 fall under?
The 1522891 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1522891 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1522891 you can contact the distributor directly for product support, shipping queries etc.
Is the 1522891 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1522891 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for 1522891.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1522891 often in real-time on the comparison pages.
What if I can't find stock of 1522891?
You can fill out our help required form which you can use to request a quote for 1522891 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.