1522834001 Heat Shrink Tubing by TE Connectivity

CGPE-105-3/64-X-SP

Status: Active
Series: -
RoHS: Unknown
Aliases: 1522834001,
5-1191100-9
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Sager
Sager
-
-
Buy Now

Specifications

Material Irradiated Modified Polyolefin
Fluid Type Brake Fluid, Water
Flexibility Flexible
Shrink Ratio 2:1
Color Clear
Recovered Wall Thickness (Nominal) .016in, .4mm
Recovered Wall Thickness (Tolerance) .006in, .15mm
Recovered Inside Diameter (Max) .023in, .58mm
Expanded Inside Diameter (Min) 1.17mm, .046in
Voltage (Max) .6kV
Low Outgassing No
Product Source UK
Packaging Method Spool
Applicable Region Global
Product Family CGPE-105
Wall Type Single
Flammability Non-Flame-Retardant
Resistant To Mechanical Damage, Strain, Fluids
Fluid Resistance Splash Protection
Shrink Temperature (Min) 85°C
Recovery Temperature 100°C
Operating Temperature Range -70 – 105°C

Alternative Descriptions

TE Connectivity | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1522834001?

Additional datasheets, footprints and schematics for 1522834001 are listed on our Part Details page. You can also find images and similar parts to 1522834001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1522834001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1522834001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1522834001 fall under?

The 1522834001 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 1522834001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1522834001 you can contact the distributor directly for product support, shipping queries etc.

Is the 1522834001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1522834001 have stock available?

Authorised distributors including Sager have stock available or on a lead time for 1522834001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1522834001 often in real-time on the comparison pages.

What if I can't find stock of 1522834001?

You can fill out our help required form which you can use to request a quote for 1522834001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay