15228 Keystone Electronics Parts by Keystone Electronics

TERMINAL BOARD 198.4MM X 19.05MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$12.26


Distributor Starting From Stock
Logo for Rapid Electronics Rapid Electronics US$12.26
2
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$68.51
2
Buy Now
Logo for Newark Electronics Newark Electronics US$64.97
-
Buy Now
Logo for RS Americas RS Americas US$22.57
-
Buy Now
Logo for Carlton-Bates Carlton-Bates US$23.97
-
Buy Now
Logo for Sager Sager -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Board Type Turret
Board Material Epoxy Glass Composite
Hole Diameter -
External Height 12.7mm
External Width 19.05mm
Board Thickness 1.6mm
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Terminal Board, Mini Turret, Scored, 50 Positions, 7.812 L, .875 W, GEE | Keystone Electronics 15228 | RS Americas
Customer Item | Carlton-Bates
TERMINAL BOARD, 198.4MM X 19.05MM | Farnell
Circuit Board Hardware - PCB TERMINAL BOARD | Sager


1522/ 8 by Majestic Glove

LEATHER PALM & BACK, GAUNTLET, S

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Alternative Descriptions

Leather Palm & Back, Gauntlet, S |Majestic 1522/ 8 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 15228?

Additional datasheets, footprints and schematics for 15228 are listed on our Part Details page. You can also find images and similar parts to 15228 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 15228 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15228 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 15228 fall under?

The 15228 is listed under Keystone Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to 15228 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 15228 you can contact the distributor directly for product support, shipping queries etc.

Is the 15228 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 15228 have stock available?

Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 15228.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 15228 often in real-time on the comparison pages.

What if I can't find stock of 15228?

You can fill out our help required form which you can use to request a quote for 15228 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay