Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.54
Connector Type A | M12 Sensor Straight 8 Position Plug |
---|---|
Connector Type B | M12 Sensor Straight 8 Position Receptacle |
Cable Length - Metric | 3m |
Cable Length - Imperial | 9.8ft |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Sensor Cord, 8P, M12 Plug-M12 Rcpt, 3M | Newark Electronics |
SENSOR CORD, 8P, M12 PLUG-M12 RCPT, 3M | element14 |
Cable & Connector 1522707 | RS |
Cable Assembly, M12 Male Straight-M12 Female Straight, 8 Con, M12 Cordset Series | Phoenix Contact 1522707 | RS Americas |
Sensor Cables / Actuator Cables SAC-8P-M12MS/ 3.0- PUR/M12FS | Sager |
SAC-8P-M12MS/ 3,0-PUR/M12FS | Boersig |
Where can I find additional details, specifications and documents for a 1522707?
Additional datasheets, footprints and schematics for 1522707 are listed on our Part Details page. You can also find images and similar parts to 1522707 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1522707 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1522707 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1522707 fall under?
The 1522707 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1522707 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1522707 you can contact the distributor directly for product support, shipping queries etc.
Is the 1522707 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1522707 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 1522707.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1522707 often in real-time on the comparison pages.
What if I can't find stock of 1522707?
You can fill out our help required form which you can use to request a quote for 1522707 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.