1522697 Part Information

Details for 1522697 by Phoenix Contact

Electronic & Electrical Components>Sensors & Transducers>Sensors

Featured Distributor

Farnell
Farnell

1522697

Buy Now
Pricing
BreakPrice
125.0600
524.0600
1022.8000
2522.3400
5021.8900
10021.4300
Stock Information
Available in stock: 0
Additional stock arrives in: weeks
Details
Manufacturer: Phoenix Contact

Part Downloads

Part Specifications

Connector Type A M12 Sensor Straight 8 Position Plug
Connector Type B M12 Sensor Straight 8 Position Receptacle
Cable Length - Metric 1.5m
Cable Length - Imperial 4.92ft
Product Range -
SVHC Lead (15-Jan-2019)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1522697?

Additional datasheets, footprints and schematics for 1522697 are listed in our Part Details tab. You can also find the 1522697 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1522697 in the Pricing & Inventory tab next to part details. You can view 1522697 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1522697 fall under?

The 1522697 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 1522697 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1522697 you can contact the distributor directly for product support, shipping queries etc.

Is the 1522697 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 1522697 have stock available?

There is no stock from authorised distributors for 1522697.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1522697 often in real-time on the comparison pages.

What if I can't find stock of 1522697?

You can fill out our help required form which you can use to request a quote for 1522697 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1522697

Loading...
Loading Results for 1522697
We use cookies to improve your experience. See our privacy policy.
Okay