1522639 Sensors & Transducers by Phoenix Contact

SENSOR CORD 8P M12 RCPT-FREE END 3M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.30

Distributor Stock
Logo for RS
RS
from US$25.83
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$21.30
357
in stock
Buy Now
Logo for element14
element14
from US$38.99
250
in stock
Buy Now
Logo for Farnell
Farnell
from US$22.49
250
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$40.22
-
Buy Now
Logo for Sager
Sager
from US$45.28
-
Buy Now

Specifications

Connector Type A M12 Sensor Right Angle 8 Position Receptacle
Connector Type B Free End
Cable Length - Metric 3m
Cable Length - Imperial 9.8ft
Product Range -
SVHC Lead (15-Jan-2019)

Alternative Descriptions

Sensor Cord, 8P, M12 Rcpt-Free End, 3M | Newark Electronics
SENSOR CORD, 8P, M12 RCPT-FREE END, 3M | element14
Cable & Connector 1522639 | RS
Cable Assembly, M12 Female Right Angle-Pigtail, 8 Con, Black, M12 Cordset Series | Phoenix Contact 1522639 | RS Americas
Sensor Cables / Actuator Cables SAC-8P- 3.0-PUR/ M12FR | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1522639?

Additional datasheets, footprints and schematics for 1522639 are listed on our Part Details page. You can also find images and similar parts to 1522639 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1522639 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1522639 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1522639 fall under?

The 1522639 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 1522639 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1522639 you can contact the distributor directly for product support, shipping queries etc.

Is the 1522639 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1522639 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 1522639.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1522639 often in real-time on the comparison pages.

What if I can't find stock of 1522639?

You can fill out our help required form which you can use to request a quote for 1522639 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay