Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.74
|
No stock
|
Buy Now | |
Newark Electronics
from US$19.95
|
27
in stock
|
Buy Now | |
element14
from US$35.97
|
27
in stock
|
Buy Now | |
Farnell
from US$20.67
|
27
in stock
|
Buy Now | |
RS Americas
from US$37.67
|
1
in stock
|
Buy Now | |
TTI Europe
from US$22.01
|
-
|
Buy Now | |
Sager
from US$42.38
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Type A | M12 Sensor Straight 8 Position Plug |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 3m |
Cable Length - Imperial | 9.8ft |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Sensor Cord, 8P, M12 Plug-Free End, 3M | Newark Electronics |
SENSOR CORD, 8P, M12 PLUG-FREE END, 3M | element14 |
Cable Assembly, M12 Male Straight-Pigtail, 8 Con, Black, M12 Cordset Series | Phoenix Contact 1522503 | RS Americas |
Cable & Connector 1522503 | RS |
SAC-8P-M12MS/ 3,0-PUR | TTI Europe |
Sensor Cables / Actuator Cables SAC-8P-M12MS | Sager |
Where can I find additional details, specifications and documents for a 1522503?
Additional datasheets, footprints and schematics for 1522503 are listed on our Part Details page. You can also find images and similar parts to 1522503 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1522503 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1522503 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1522503 fall under?
The 1522503 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1522503 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1522503 you can contact the distributor directly for product support, shipping queries etc.
Is the 1522503 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1522503 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 1522503.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1522503 often in real-time on the comparison pages.
What if I can't find stock of 1522503?
You can fill out our help required form which you can use to request a quote for 1522503 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.