1520CT Variable Transformers by Staco Energy Products

VARIABLE TRANSFORMER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$980.00

Distributor Stock
Logo for Newark
Newark
from US$1,070.16
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$980.00
-
Buy Now

Specifications

Input Voltage 240VAC
Output Voltage 280VAC
Output Current 9.5A
Constant Current Load 9.5A
Knob Rotation CW / CCW
No. of Phases Single Phase
Output Voltage Max 240VAC
RoHS Compliant Yes

Alternative Descriptions

Variable Transformer | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1520CT?

Additional datasheets, footprints and schematics for 1520CT are listed on our Part Details page. You can also find images and similar parts to 1520CT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1520CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1520CT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1520CT fall under?

The 1520CT is listed under Transformers > Variable Transformers.

Can I view similar or alternative parts?

You can view similar parts to 1520CT when available in the Variable Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1520CT you can contact the distributor directly for product support, shipping queries etc.

Is the 1520CT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1520CT have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 1520CT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1520CT often in real-time on the comparison pages.

What if I can't find stock of 1520CT?

You can fill out our help required form which you can use to request a quote for 1520CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay