152099-230 Solenoids by Ledex

SOLENOID TUBULAR PULL CONTINUOUS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.42

Distributor Stock
Logo for Newark
Newark
from US$24.63
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$18.42
-
Buy Now
Logo for element14
element14
from US$21.26
-
Buy Now
Logo for Farnell
Farnell
from US$25.92
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Coil Voltage 12VDC
Coil Resistance 22.81ohm
Coil Power Continuous 8W
Holding Force - Metric 21.8N
Solenoid Operation Pull
Solenoid Duty Cycle Continuous
Product Range -
Duty Cycle (%) 100%

Alternative Descriptions

Solenoid, Tubular, Pull, Continuous | Newark Electronics
SOLENOID, TUBULAR, PULL, CONTINUOUS | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 152099-230?

Additional datasheets, footprints and schematics for 152099-230 are listed on our Part Details page. You can also find images and similar parts to 152099-230 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 152099-230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 152099-230 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 152099-230 fall under?

The 152099-230 is listed under Switches & Relays > Solenoids > Linear Solenoids.

Can I view similar or alternative parts?

You can view similar parts to 152099-230 when available in the Linear Solenoids range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 152099-230 you can contact the distributor directly for product support, shipping queries etc.

Is the 152099-230 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 152099-230 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Relay Specialties have stock available or on a lead time for 152099-230.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 152099-230 often in real-time on the comparison pages.

What if I can't find stock of 152099-230?

You can fill out our help required form which you can use to request a quote for 152099-230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay