Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8630K50,
8630K50 |
Actuator Color | Black |
---|---|
Panel Cutout Size | 46 x 13.5mm, 1.81 x .53in |
Indicator/Imprint Legend | None |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Operating Function | On Off |
Contact Current Rating | 16A, 8A |
Voltage Rating | 250VDC |
Process Sealed | No |
VDE Tested | No |
Mounting Angle | Vertical |
Mounting Type | Panel |
Comment | All Plastic |
Product Type | Switch |
Switch Type | Rocker/Paddle Actuator |
LED | Without |
Actuator Style | Rocker |
Actuator Type | Top |
Lamp | Without |
Termination Type | Screw |
Switch Rocker ON OFF SPST Screw Rocker 16A 250VAC 745.7VA | Avnet America |
Switch, 8630K50=8 Amp Rocker | TE Connectivity 1520238-1 | RS Americas |
Rocker Switches SW ROCKER SPST 8A SCREW IN TERM | Sager |
Where can I find additional details, specifications and documents for a 1520238-1?
Additional datasheets, footprints and schematics for 1520238-1 are listed on our Part Details page. You can also find images and similar parts to 1520238-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1520238-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1520238-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1520238-1 fall under?
The 1520238-1 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 1520238-1 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1520238-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1520238-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1520238-1 have stock available?
Authorised distributors including Avnet America, RS Americas, Sager and Power and Signal Group have stock available or on a lead time for 1520238-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1520238-1 often in real-time on the comparison pages.
What if I can't find stock of 1520238-1?
You can fill out our help required form which you can use to request a quote for 1520238-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.