1520228-8 Switches by TE Connectivity

8910K12=7360K8 W/ SPADE TERMIN

Status: Active
Series: -
RoHS: Unknown
Aliases: 8910K12,
8910K12
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$31.82

Distributor Stock
Logo for Avnet America
Avnet America
from US$31.82
-
Buy Now
Logo for RS Americas
RS Americas
from US$39.65
-
Buy Now
Logo for Sager
Sager
from US$35.39
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Bushing Style Threaded
Bushing Thread Size 15/32-32
Operating Function On Off
Configuration (Pole-Throw) Double Pole - Single Throw
Contact Current Rating 20A, 10A
Toggle Length .671in, 17.04mm
Bushing Length 11.5mm, .453in
UL/CSA Horsepower Rating (250V) 1.5hp
Voltage Rating 250 V
UL/CSA Current Rating (125V) 20A
UL/CSA Horsepower Rating (125V) 1.5hp
UL/CSA Current Rating (250V) 10A
Mounting Type One Hole
Product Type Switch
Toggle Style Baton
Toggle Actuation Vertical
Switch Type Power Toggle
Termination Type Screw-In Terminal

Alternative Descriptions

Switch Toggle DPST Baton Toggle Screw 20A 250VAC 250VDC 1118.55VA Panel Mount with Threads | Avnet America
Switch, 8910K12=7360K8 W/ Spade Termin | TE Connectivity 1520228-8 | RS Americas
Toggle Switches | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1520228-8?

Additional datasheets, footprints and schematics for 1520228-8 are listed on our Part Details page. You can also find images and similar parts to 1520228-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1520228-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1520228-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1520228-8 fall under?

The 1520228-8 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.

Can I view similar or alternative parts?

You can view similar parts to 1520228-8 when available in the Toggle Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1520228-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1520228-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1520228-8 have stock available?

Authorised distributors including Avnet America, RS Americas, Sager and Avnet Abacus have stock available or on a lead time for 1520228-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1520228-8 often in real-time on the comparison pages.

What if I can't find stock of 1520228-8?

You can fill out our help required form which you can use to request a quote for 1520228-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay