Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7360K7,
7360K7 |
Prices starting from US$33.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$45.05
|
153
in stock
|
Buy Now | |
RS Americas
from US$37.14
|
301
in stock
|
Buy Now | |
Newark Electronics
from US$39.06
|
153
in stock
|
Buy Now | |
Rapid Electronics
from US$47.65
|
153
in stock
|
Buy Now | |
Chip One Stop
from US$39.80
|
153
in stock
|
Buy Now | |
Farnell
from US$102.74
|
123
in stock
|
Buy Now | |
Future Electronics
from US$38.77
|
-
|
Buy Now | |
Avnet America
from US$33.06
|
-
|
Buy Now | |
TE Store
from US$76.85
|
-
|
Buy Now | |
Sager
from US$36.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Style | Threaded |
---|---|
Bushing Thread Size | 15/32-32 UNS-2A |
Operating Function | On Off |
Configuration (Pole-Throw) | Double Pole - Single Throw |
Contact Current Rating | 20A, 10A |
Toggle Length | .656in, 16.66mm |
Bushing Length | 8.74mm, .344in |
UL/CSA Horsepower Rating (250V) | 1.5hp |
Voltage Rating | 250 V, 125 V |
UL/CSA Current Rating (125V) | 20A |
UL/CSA Current Rating (250V) | 10A |
UL/CSA Horsepower Rating (125V) | 1.5hp |
Mounting Type | One Hole |
Toggle Actuation | Vertical |
Toggle Style | Baton |
Switch Type | Power Toggle |
Product Type | Switch |
Termination Type | Screw-In Terminal |
Switch, Toggle, 20/30 A, 125/250 V, DPST, Bushing, Screw-In With Hardware | TE Connectivity 1520228-3 | RS Americas |
Toggle Switches 1Amp Toggle Switch |Amp Te Connectivity 1520228-3 | Newark Electronics |
Toggle Switches 1AMP TOGGLE SWITCH | Rapid Electronics |
TE Connectivity - AMP Toggle Switch DPST On-off Latched 20A | Distrelec |
TOGGLE SWITCHES | Farnell |
DPST (On Off ) 20 A 16.66 mm Baton Screw In Terminal Toggle Switch | Future Electronics |
Switch Toggle DPST Baton Toggle Screw 20A 250VAC 250VDC 1118.55VA Panel Mount with Threads Box | Avnet America |
Special Order: 7360K7=10 AMP TOGGLE SWITCH/DI Configuration (Pole-Throw): Double Pole - Single Throw Bushing Thread Size: 15/32-32 UNS-2A Toggle Style: Baton Operating Function: On Off Contact Current Rating: 10 A Double Pole - Single Throw 15/32-32 UNS-2A Baton On Off | Toggle Switch | Part Number: 1520228-3 | Internal Number: 1520228-3 | Alias Number: 7360K7 | TE Connectivity | TE Store |
Toggle Switches 7360K7 | Sager |
Where can I find additional details, specifications and documents for a 1520228-3?
Additional datasheets, footprints and schematics for 1520228-3 are listed on our Part Details page. You can also find images and similar parts to 1520228-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1520228-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1520228-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1520228-3 fall under?
The 1520228-3 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1520228-3 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1520228-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1520228-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1520228-3 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1520228-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1520228-3 often in real-time on the comparison pages.
What if I can't find stock of 1520228-3?
You can fill out our help required form which you can use to request a quote for 1520228-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.