1520117-1 Switches by TE Connectivity

8910K94=10 AMP TOGGLE

Status: Active
Series: -
RoHS: Unknown
Aliases: 8910K94,
8910K94
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$40.67

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$55.41
-
Buy Now
Logo for Avnet America
Avnet America
from US$47.25
-
Buy Now
Logo for RS Americas
RS Americas
from US$55.41
-
Buy Now
Logo for TE Store
TE Store
from US$95.94
-
Buy Now
Logo for Sager
Sager
from US$40.67
-
Buy Now

Specifications

Bushing Thread Size 15/32-32
Bushing Style Threaded
Configuration (Pole-Throw) Double Pole - Single Throw
Contact Current Rating 10A
Bushing Length 11.91mm, .469in
Toggle Length 16.12mm, .635in
UL/CSA Horsepower Rating (250V) 1.5hp, 1hp
Voltage Rating 250 V
UL/CSA Current Rating (125V) 20A
UL/CSA Current Rating (250V) 10A
Switch Type Power Toggle
Toggle Style Baton
Toggle Actuation Vertical
Product Type Switch
Termination Type Screw-In Terminal

Alternative Descriptions

Switch Toggle DPST Baton Toggle Screw 20A 250VAC 250VDC 1118.55VA Panel Mount with Threads | Avnet America
Switch, 8910K94=10 Amp Toggle | TE Connectivity 1520117-1 | RS Americas
Special Order: 8910K94=10 AMP TOGGLE Configuration (Pole-Throw): Double Pole - Single Throw Bushing Thread Size: 15/32-32 Toggle Style: Baton Operating Function: On Off Contact Current Rating: 10 A Double Pole - Single Throw 15/32-32 Baton On Off | Toggle Switch | Part Number: 1520117-1 | Internal Number: 1520117-1 | Alias Number: 8910K94 | TE Connectivity | TE Store
Toggle Switches SW TOGGLE 20A SCREW IN TERM | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1520117-1?

Additional datasheets, footprints and schematics for 1520117-1 are listed on our Part Details page. You can also find images and similar parts to 1520117-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1520117-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1520117-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1520117-1 fall under?

The 1520117-1 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.

Can I view similar or alternative parts?

You can view similar parts to 1520117-1 when available in the Toggle Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1520117-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1520117-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1520117-1 have stock available?

Authorised distributors including Future Electronics, Avnet America, RS Americas, TE Store and Sager have stock available or on a lead time for 1520117-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1520117-1 often in real-time on the comparison pages.

What if I can't find stock of 1520117-1?

You can fill out our help required form which you can use to request a quote for 1520117-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay