Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coating Type | Mould Protection |
---|---|
Coating Applications | Casting Concrete Moulds |
Dispensing Method | Tub |
Coating Colour | Black |
Weight | 500g |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Volume | - |
Colour | Black |
Cure Time Max | 6h |
Dielectric Strength | 14V/m |
Film Type | Encapsulation |
Material Composition | Rubber Compund |
Specific Gravity | 1.046 |
Storage Temperature Max | 22°C |
Storage Temperature Min | 22°C |
Weight Min | 500g |
Flexane(R) 60 liquid urethane,500gm | RS |
Where can I find additional details, specifications and documents for a 15200?
Additional datasheets, footprints and schematics for 15200 are listed on our Part Details page. You can also find images and similar parts to 15200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15200 fall under?
The 15200 is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to 15200 when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15200 you can contact the distributor directly for product support, shipping queries etc.
Is the 15200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15200 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, RS and Conrad have stock available or on a lead time for 15200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15200 often in real-time on the comparison pages.
What if I can't find stock of 15200?
You can fill out our help required form which you can use to request a quote for 15200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.