Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Voltage | 1.5V |
---|---|
Battery Size Code | AAA |
Battery Technology | Alkaline |
Battery Capacity | 1.2Ah |
Battery Terminals | Raised Positive and Flat Negative |
External Height | 44.4mm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 1520-0005?
Additional datasheets, footprints and schematics for 1520-0005 are listed on our Part Details page. You can also find images and similar parts to 1520-0005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1520-0005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1520-0005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1520-0005 fall under?
The 1520-0005 is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to 1520-0005 when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1520-0005 you can contact the distributor directly for product support, shipping queries etc.
Is the 1520-0005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1520-0005 have stock available?
There is no stock from authorised distributors for 1520-0005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1520-0005 often in real-time on the comparison pages.
What if I can't find stock of 1520-0005?
You can fill out our help required form which you can use to request a quote for 1520-0005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.