Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.25
Battery Sizes Accepted | D |
---|---|
No. of Batteries | 2 |
Product Range | - |
BATT HOLDER, D X 2, PCB | element14 |
Battery Holder, D, 1.187 in. to 1.375 in., Aluminum, 2, Solder Lug | Keystone Electronics 152 | RS Americas |
Battery Holder, D Size, Pcb | Newark Electronics |
Holder, Battery | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Jack |
---|---|
Connector Mounting | Panel Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Copper Alloy Body |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 152?
Additional datasheets, footprints and schematics for 152 are listed on our Part Details page. You can also find images and similar parts to 152 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 152 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 152 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 152 fall under?
The 152 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 152 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 152 you can contact the distributor directly for product support, shipping queries etc.
Is the 152 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 152 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for 152.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 152 often in real-time on the comparison pages.
What if I can't find stock of 152?
You can fill out our help required form which you can use to request a quote for 152 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.