151ML10 Switches by Honeywell

LIMIT SW, DPDT, ROTARY ROD, 10A, 600VAC

Status: Unknown
Series: ML Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,278.15

Distributor Stock
Logo for Newark
Newark
from US$1,481.21
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1,528.56
2
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1,330.00
2
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1,820.33
1
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$1,345.28
-
Buy Now
Logo for Sager
Sager
from US$1,278.15
-
Buy Now

Specifications

Limit Switch Actuator Side Rotary Rod
Contact Configuration DPDT
Contact Current AC Max 10A
Contact Voltage AC Max 600V
Operating Force Max 1.39N
Product Range ML Series
RoHS Compliant Yes

Alternative Descriptions

Limit Switches Enclosed SW DT 10A | Rapid Electronics
Limit Switch, Industrial Limit Switches | Honeywell 151ML10 | RS Americas
Limit Sw, Dpdt, Rotary Rod, 10A, 600Vac | Newark Electronics
Switch, Limit | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 151ML10?

Additional datasheets, footprints and schematics for 151ML10 are listed on our Part Details page. You can also find images and similar parts to 151ML10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 151ML10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151ML10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 151ML10 fall under?

The 151ML10 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.

Can I view similar or alternative parts?

You can view similar parts to 151ML10 when available in the Limit Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 151ML10 you can contact the distributor directly for product support, shipping queries etc.

Is the 151ML10 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 151ML10 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for 151ML10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 151ML10 often in real-time on the comparison pages.

What if I can't find stock of 151ML10?

You can fill out our help required form which you can use to request a quote for 151ML10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay