Limit Switch Actuator | Roller Lever |
---|---|
Contact Configuration | - |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 600V |
Operating Force Max | 3lbf |
Product Range | - |
Contact Current DC Max | 800mA |
LIMIT SWITCH, ROLLER LEVER, 600V, 10A | Farnell |
Limit Switch, Roller Lever, 600V, 10A | Newark Electronics |
Basic Limit Switch, Roller Lever, 10A, 2 Circuit, ML Series | Honeywell 151ML1 | RS Americas |
Switch, Limit | Carlton-Bates |
Limit Switches Enclosed Switch | Sager |
Where can I find additional details, specifications and documents for a 151ML1?
Additional datasheets, footprints and schematics for 151ML1 are listed on our Part Details page. You can also find images and similar parts to 151ML1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151ML1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151ML1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151ML1 fall under?
The 151ML1 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 151ML1 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151ML1 you can contact the distributor directly for product support, shipping queries etc.
Is the 151ML1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151ML1 have stock available?
Authorised distributors including Farnell, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 151ML1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151ML1 often in real-time on the comparison pages.
What if I can't find stock of 151ML1?
You can fill out our help required form which you can use to request a quote for 151ML1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.