Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
151939-000,
4-1191098-5 |
Prices starting from US$131.97
TE Adapter Code | 40 |
---|---|
Material | Corrosion Resisting Steel |
Adapter Entry Size | 4 |
Color | Bright |
Adapter Plating Material | Electroless Nickel (AMS-C-26074) |
Cable Diameter Range | .125 – .2in, 3.2 – 5.1mm |
Cable Entry Diameter | .2 – 6.4mm, .01 – .25in |
Connector Detail Specification Number | D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46, D38999/40 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W |
Style | Tinel-Lock Adapter |
Connector Shell Size | B, 11 |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Adapter Angle | 00 |
Termination Device Included | TR04AI |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 48Hr |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Circular Mil Spec Strain Reliefs&adapters |Raychem Te Connectivity 151939-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics |
TE Connectivity Circular MIL Spec Strain Reliefs & Adapters TXR40SC00-1004AI | Distrelec |
CIRCULAR CLAMPS-STRAIN RELIEFS | Farnell |
AMP151939-000 | Avnet America |
Where can I find additional details, specifications and documents for a 151939-000?
Additional datasheets, footprints and schematics for 151939-000 are listed on our Part Details page. You can also find images and similar parts to 151939-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151939-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151939-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151939-000 fall under?
The 151939-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 151939-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151939-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 151939-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151939-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 151939-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151939-000 often in real-time on the comparison pages.
What if I can't find stock of 151939-000?
You can fill out our help required form which you can use to request a quote for 151939-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.