Options for Price Comparison
Distributor Statistics for 151887-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 151887-000
Details for 151887-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

151887-000 by TE Connectivity

TXR54AB90-1210AI2

Part Information

151887-000 image
Not applicable for solder process capability
Status: Active
Aliases: 151887-000, 1191098-5
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
TE Adapter Code:
54
Material:
Aluminum
Color:
Olive Drab
Adapter Entry Size:
10
Cable Diameter Range:
7.9 – 12.7mm, .313 – .5in
Cable Entry Diameter:
.2 – 15.9mm, .01 – .63in
Connector Detail Specification Number:
MS3459, M83723/83, M83723/82, M83723/73, M83723/38, M83723/36, AS34641, AS34501, AS34121, AS34041, AS34001, MS3470, M83723/92, M83723/67, M83723/66, M83723/48, M83723/13, M83723/06, AS34241, NAS 1701, NAS 1700, NAS 1653, NAS 1651, MS3476, M83723/95, M83723/91, M83723/77, M83723/69, M83723/43, M83723/40, M83723/39, M83723/37, M83723/08, M83723/07, AS34461, AS34091, M83723/96, M83723/78, M83723/72, M83723/71, M83723/65, M83723/42, AS34541, NAS 1692, NAS 1650, NAS 1643, NAS 1641, MS3475, M83723/76, M83723/49, M83723/14, M83723/02, AS34681, NAS 1599, MS3471, M83723/87, M83723/04, M83723/03, AS34511, NAS 1702, NAS 1693, M83723/97, M83723/84, M83723/74, M83723/68, M83723/41, M83723/05, AS34561, AS34011, NAS 1699, MS3474, MS3472, M83723/98, M83723/86, M83723/85, M83723/75, M83723/01, AS34671, AS34081, AS34061, NAS 1694, NAS 1652, NAS 1642
Connector General Specification Number:
MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class A,G,K,R,S, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-26482 Series 2/Class A,L, AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class G,R, AS81703 Series 3, AS50151 Class L,W Crimp Contact
Style:
Tinel-Lock Adapter
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Connector Shell Size:
07, 12, 12S
Adapter Angle:
90
Overbraid Termination:
Tinel-Lock Ring
Salt Spray Resistance:
500Hr
Operating Temperature Range:
-65 – 175°C, -85 – 347°F

Compatible Parts

Alternate Descriptions

Connector Accessories Tinel Lock Adapter and Ring RA Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Entry Size 10 Avnet America