Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Choke Rohs Compliant: Yes |Hammond 1518 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Board Type | Breadboard |
---|---|
Board Material | Polyamide |
Hole Diameter | 3.2mm |
External Height | 78.88mm |
External Width | 43.26mm |
Board Thickness | 1.2mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | SMB Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG174 |
Contact Material | Beryllium Copper |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1518?
Additional datasheets, footprints and schematics for 1518 are listed on our Part Details page. You can also find images and similar parts to 1518 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1518 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1518 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1518 fall under?
The 1518 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 1518 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1518 you can contact the distributor directly for product support, shipping queries etc.
Is the 1518 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1518 have stock available?
Authorised distributors including RS Americas, Relay Specialties and Newark Electronics have stock available or on a lead time for 1518.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1518 often in real-time on the comparison pages.
What if I can't find stock of 1518?
You can fill out our help required form which you can use to request a quote for 1518 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.