Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Connector Type | Blade |
Terminal, Lipped Blade, Crimp, Blue, 16-14Awg | Newark Electronics |
PIDG Wire Pin 13.5-17AWG M 27.41mm Tin Loose Piece | Avnet America |
16-14 PIDG LIPPED BLADE 1.73 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 151794?
Additional datasheets, footprints and schematics for 151794 are listed on our Part Details page. You can also find images and similar parts to 151794 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151794 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151794 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151794 fall under?
The 151794 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Blade Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to 151794 when available in the Blade Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151794 you can contact the distributor directly for product support, shipping queries etc.
Is the 151794 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151794 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 151794.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151794 often in real-time on the comparison pages.
What if I can't find stock of 151794?
You can fill out our help required form which you can use to request a quote for 151794 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.