Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Overall Length | .903in, 22.94mm |
Mating Tab Width | 9.53mm, .375in |
Receptacle Terminal Stock Thickness | .52mm, .021in |
Accepts Wire Insulation Diameter Range | 4.88 – 5.94mm, .192 – .234in |
Mating Tab Thickness | 1.22mm, .048in |
Wire Size | 12 – 10AWG, 3.31 – 5.26mm² |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 500 |
Packaging Method | Loose Piece/Carton |
Insulated | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Wire Stop | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
.375 Flag Faston Receptacle Rohs Compliant: Yes |Amp Te Connectivity 151791-2 | Newark Electronics |
Quick Disconnect Terminal 10-12AWG F Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 151791-2?
Additional datasheets, footprints and schematics for 151791-2 are listed on our Part Details page. You can also find images and similar parts to 151791-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151791-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151791-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151791-2 fall under?
The 151791-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 151791-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151791-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 151791-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151791-2 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 151791-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151791-2 often in real-time on the comparison pages.
What if I can't find stock of 151791-2?
You can fill out our help required form which you can use to request a quote for 151791-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.