Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,257.14
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$1,257.14
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Insulation Sleeve Color | Black |
Stripe Color | Black |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Tongue Thickness | .031in, .79mm |
Overall Length | 24.613mm, .969in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Size | 22 – 16AWG, .3 – 1.31mm², 509 – 3260CMA |
Stud Diameter | .205in, 5.21mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Stud Size | M5 |
Shape Description | RING-043 |
Operating Temperature Range | 221°F, 105°C |
Where can I find additional details, specifications and documents for a 151733?
Additional datasheets, footprints and schematics for 151733 are listed on our Part Details page. You can also find images and similar parts to 151733 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151733 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151733 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151733 fall under?
The 151733 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 151733 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151733 you can contact the distributor directly for product support, shipping queries etc.
Is the 151733 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151733 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 151733.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151733 often in real-time on the comparison pages.
What if I can't find stock of 151733?
You can fill out our help required form which you can use to request a quote for 151733 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.