Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
40
in stock
|
Buy Now | |
TE Store
from US$0.44
|
4,930
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
4,152
in stock
|
Buy Now | |
element14
from US$0.45
|
4,152
in stock
|
Buy Now | |
Farnell
from US$0.26
|
4,152
in stock
|
Buy Now | |
Distrelec
from US$0.74
|
2,845
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
250
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 2 |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
Number of Power Positions | 2 |
Contact Current Rating (Max) | 15A |
Contact Retention | With |
Operating Voltage | 250VDC, 250VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | .279in, 7.11mm |
Housing Color | Natural |
Housing Material | Nylon |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Method | Bag |
Housing Type | Plug Housing |
Sealable | No |
Product Type | Plug |
Connector System | Wire-to-Wire |
Contact Type | Pin/Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
2 WAY M-N-L PIN HSG.NAT. Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 7.11 mm Housing Plug Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 151679 | Internal Number: 151679 | 7.11 mm | TE Connectivity | TE Store |
Housing, Pin, 2Way | Newark Electronics |
HOUSING, PIN, 2WAY | element14 |
TE Connectivity - AMP Housing, Plug, Poles - 2, Rows - 1 | Distrelec |
Pin&Socket Connectors 2 WAY M-N-L PIN HSG.NAT. | Rapid Electronics |
Housing,rcptacle,Mate-n-lok,2 Way,Naturl | RS |
Conn Housing PL 2 POS 5.98mm Crimp ST Loose Piece | Avnet America |
Commercial MATE-N-LOK Series 5.98mm Pitch 2 Way 1 Row Male Straight PCB Housing | TE Connectivity 151679 | RS Americas |
2 WAY M-N-L PIN HSG.NAT | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | - |
For Use With | AMP Commercial MATE-N-LOK Series Contacts |
SVHC | No SVHC (27-Jun-2018) |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a 151679?
Additional datasheets, footprints and schematics for 151679 are listed on our Part Details page. You can also find images and similar parts to 151679 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151679 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151679 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151679 fall under?
The 151679 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 151679 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151679 you can contact the distributor directly for product support, shipping queries etc.
Is the 151679 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151679 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 151679.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151679 often in real-time on the comparison pages.
What if I can't find stock of 151679?
You can fill out our help required form which you can use to request a quote for 151679 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.