Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Mating Tab Thickness | 1.22mm, .048in |
Wire Size | 11 – 10AWG, 4 – 5.2mm² |
Overall Length | 26.42mm, 1.04in |
Accepts Wire Insulation Diameter Range | 4.1 – 5.3mm, .161 – .209in |
Mating Tab Width | 9.53mm, .375in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Packaging Method | Strip/Reel |
Packaging Quantity | 2000 |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Wire Stop | No |
Sealable | No |
Insulated | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Fastin Faston Receptacle .375 Rohs Compliant: Yes |Amp Te Connectivity 151667-4 | Newark Electronics |
Quick Disconnect Terminal 10-11.5AWG F 26.42mm 10.01mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 151667-4?
Additional datasheets, footprints and schematics for 151667-4 are listed on our Part Details page. You can also find images and similar parts to 151667-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151667-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151667-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151667-4 fall under?
The 151667-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 151667-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151667-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 151667-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151667-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 151667-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151667-4 often in real-time on the comparison pages.
What if I can't find stock of 151667-4?
You can fill out our help required form which you can use to request a quote for 151667-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.