Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Channels | 8 |
---|---|
Comment | Use with Ferrule Kit for 8-channel Insert. |
Product Type | Insert Assembly |
Mode | Singlemode |
Operating Wavelength | 1310 – 1550nm |
Insert Assy, 8 X 1310/1550 Sm, Sr |Te Connectivity 1516258-1 | Newark Electronics |
Circular Insert Singlemode 8 Position | Avnet America |
Where can I find additional details, specifications and documents for a 1516258-1?
Additional datasheets, footprints and schematics for 1516258-1 are listed on our Part Details page. You can also find images and similar parts to 1516258-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1516258-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1516258-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1516258-1 fall under?
The 1516258-1 is listed under Fiber Optics > Fiber Optic Connectors > Rugged Fiber Connectors > Expanded Beam Fiber Optics.
Can I view similar or alternative parts?
You can view similar parts to 1516258-1 when available in the Expanded Beam Fiber Optics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1516258-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1516258-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1516258-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1516258-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1516258-1 often in real-time on the comparison pages.
What if I can't find stock of 1516258-1?
You can fill out our help required form which you can use to request a quote for 1516258-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.