Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CL9712-000,
AMP-0-1515747-1, 60091-00 |
Number of Channels | 4 |
---|---|
Mode | Multimode |
Product Type | Insert Assembly |
Operating Wavelength | 850 – 1300nm |
Insert Assembly, 4Xmm, Pro Beam Jr. |Te Connectivity 1515747-1 | Newark Electronics |
Conn PRO BEAM Multimode ST Cable Mount 0.7dB | Avnet America |
INSERT ASS 4X PRO BEAM JR | TTI Europe |
Where can I find additional details, specifications and documents for a 1515747-1?
Additional datasheets, footprints and schematics for 1515747-1 are listed on our Part Details page. You can also find images and similar parts to 1515747-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1515747-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1515747-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1515747-1 fall under?
The 1515747-1 is listed under Fiber Optics > Fiber Optic Connectors > Rugged Fiber Connectors > Expanded Beam Fiber Optics.
Can I view similar or alternative parts?
You can view similar parts to 1515747-1 when available in the Expanded Beam Fiber Optics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1515747-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1515747-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1515747-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for 1515747-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1515747-1 often in real-time on the comparison pages.
What if I can't find stock of 1515747-1?
You can fill out our help required form which you can use to request a quote for 1515747-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.