Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Sleeve Material | Nylon |
---|---|
Double Wire | No |
Insulation Color | Black |
Insulation Material | Nylon |
Plating Material | Tin, Copper |
Sleeve Material | Nylon |
Terminal Length | 12mm, .4716in |
Terminal Type | Blade |
Terminal & Splice Type | Tab |
Tab Thickness | .033in, .78mm |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .141in, 3.6mm |
Tab Width | 4.6mm, .18078in |
DIN Wire Size | .5 – 1mm² |
Overall Length | 1.08in, 27.41mm |
Material Thickness | .78mm, .0307in |
Wire Size | .25 – 1.6mm², 20 – 16AWG, 509 – 3260CMA |
Accepts Wire Insulation Diameter Range | .105 – .14in, 2.66 – 3.55mm |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Insulated | Yes |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Shape Description | WIRE PIN-005 |
Sealable | No |
Barrel Type | Closed Barrel |
Bullet Terminal | Without |
Operating Temperature Range | 105°C, 221°F |
Lipped blade terminal,PIDG,red,22-16 AWG | RS |
Lipped blade terminal, PIDG, black,22-16 AWG | TE Connectivity 151467 | RS Americas |
22-16 Pidg Lipped Blade Exp.1 Rohs Compliant: Yes |Amp Te Connectivity 151467 | Newark Electronics |
Lipped Blade Terminal 16-22AWG 27.4mm 4.6mm Tin Loose Piece | Avnet America |
22-16 PIDG LIPPED BLADE EXP.1 | Boersig |
Where can I find additional details, specifications and documents for a 151467?
Additional datasheets, footprints and schematics for 151467 are listed on our Part Details page. You can also find images and similar parts to 151467 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151467 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151467 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151467 fall under?
The 151467 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 151467 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151467 you can contact the distributor directly for product support, shipping queries etc.
Is the 151467 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151467 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 151467.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151467 often in real-time on the comparison pages.
What if I can't find stock of 151467?
You can fill out our help required form which you can use to request a quote for 151467 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.