Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
13
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
314
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
49
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
16
in stock
|
Buy Now | |
Rutronik
from US$0.36
|
-
|
Buy Now | |
Newark Electronics
from US$0.95
|
-
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
element14
from US$14.06
|
-
|
Buy Now | |
Carlton-Bates
from US$0.39
|
-
|
Buy Now | |
Sager
from US$0.24
|
-
|
Buy Now |
No. of Rows | 2 Row |
---|---|
No. of Positions | 15Positions |
Wire Size AWG Min | - |
Wire Size AWG Max | 10AWG |
Pitch Spacing | 14.3mm |
Rated Current | 30A |
Rated Voltage | 250V |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation | Non Insulated |
---|---|
Mounting Hole Dia | 2.29mm |
Terminal Plating | Tin |
Overall Length | 10mm |
Length - Below Flange | 2.8mm |
Product Range | - |
Board Thickness | 0.062" |
Body Material | Brass |
Terminal Dual Turret Solder .281 Length .156 OD .062 Panel Brass/Tin | Keystone Electronics 1514-2 | RS Americas |
TERMINAL | Heilind Electronics |
TURRET TERMINAL SINGLE | Rutronik |
Bright Tin Plated Straight Press Fit Double Turret Terminal | Future Electronics |
Connector, Terminal Turret | Carlton-Bates |
Circuit Board Hardware - PCB PCB TERMINAL PIN | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
HEAT-SHRINK TUBING, 2 | 1, BLU, 1.2MM |
---|---|
RoHS Compliant | YES |
Where can I find additional details, specifications and documents for a 15-142?
Additional datasheets, footprints and schematics for 15-142 are listed on our Part Details page. You can also find images and similar parts to 15-142 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15-142 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15-142 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15-142 fall under?
The 15-142 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 15-142 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15-142 you can contact the distributor directly for product support, shipping queries etc.
Is the 15-142 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15-142 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Farnell and Rutronik have stock available or on a lead time for 15-142.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15-142 often in real-time on the comparison pages.
What if I can't find stock of 15-142?
You can fill out our help required form which you can use to request a quote for 15-142 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.