Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.07
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
60,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
60,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
60,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
50,000
in stock
|
Buy Now | |
Farnell
from US$0.10
|
50,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Steel |
Barrel Inside Diameter | .045in, 1.14mm, 2.66mm, .105in |
Wire Size | .5 – 1.31mm², 20 – 16AWG, 1021 – 2582CMA |
Wire Insulation Diameter | 2.5 – 3mm, .098 – .118in |
Wire Insulation Diameter (Max) | 2.9972mm, .118in |
Tongue Thickness | .02in, .51mm |
Wire Insulation Diameter (Min) | .098in |
Stud Diameter | 5mm, .197in |
Overall Length | 17.27mm, .68in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Stud Size | #10 |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Shape Description | Anti-Rotational/Grounding |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals Shake Proof Rt 20-16 0.18 X .485 Tpstl |Amp Te Connectivity 151382-2 | Newark Electronics |
Terminals SHAKE PROOF RT 20-16 0.18 X .485 TPSTL | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 1.31mm2 | Distrelec |
SHAKE PROOF RING TONGUE STR | TTI Europe |
TERMINAL, RING TONGUE, 16AWG, UNINSUL | Farnell |
Ring Tongue Terminal 15-20AWG 17.14mm 8.89mm Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stud Size - Metric | - |
---|---|
Stud Size - Imperial | - |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.31mm² |
Product Range | - |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 151382-2?
Additional datasheets, footprints and schematics for 151382-2 are listed on our Part Details page. You can also find images and similar parts to 151382-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151382-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151382-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151382-2 fall under?
The 151382-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 151382-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151382-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 151382-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151382-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 151382-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151382-2 often in real-time on the comparison pages.
What if I can't find stock of 151382-2?
You can fill out our help required form which you can use to request a quote for 151382-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.