1513634-1 Antennas by TE Connectivity

400411LF Molded Stamped Antenna

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for RS
RS
from US$1.38
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.93
4,500
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.79
4,500
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.57
4,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.36
200
in stock
Buy Now
Logo for element14
element14
from US$0.94
200
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.36
200
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.79
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.78
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.62
-
Buy Now
Logo for Boersig
Boersig
from US$0.97
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.79
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Weight .035oz, 1g
Antenna Style Embedded
Antenna Type Stamped
Band Type Dual Band
Product Diameter 16mm, .63in
Product Height .238in, 6.05mm
Impedance 50Ω
VSWR (Max) <3:1
Wireless Application GPS
Region Global
Polarization Right Hand Circular
Wireless Standard GPS
Packaging Method Tape & Reel
実装方法 Tape & Reel
Gain (Max) 0dB
Frequency Band 1565 – 1585MHz
Application by Region GPS - Global - 1565 – 1585 MHz

Alternative Descriptions

Antennas 400411LF Molded Stamped Antenna | Rapid Electronics
TE Connectivity Antennas 400411LF Molded Stamped Antenna | Distrelec
Stamped Antenna, Rhc, 1.565-1.585Ghz | Newark Electronics
STAMPED ANTENNA, RHC, 1.565-1.585GHZ | element14
16 x 6.05 mm 1.565 - 1.585 GHz 0 dB Gain Surface Mount GPS Puck Embedded Antenna | Future Electronics
Antenna Single Band 1585MHz T/R | Avnet America
400411LF Molded Stamped Antenna, Antennas | TE Connectivity 1513634-1 | RS Americas
MOLDED STAMPED GPS ANTENNA SMD | TTI Europe
400411LF Molded Stamped Antenn | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1513634-1?

Additional datasheets, footprints and schematics for 1513634-1 are listed on our Part Details page. You can also find images and similar parts to 1513634-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1513634-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1513634-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1513634-1 fall under?

The 1513634-1 is listed under Antennas.

Can I view similar or alternative parts?

You can view similar parts to 1513634-1 when available in the Antennas range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1513634-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1513634-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1513634-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 1513634-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1513634-1 often in real-time on the comparison pages.

What if I can't find stock of 1513634-1?

You can fill out our help required form which you can use to request a quote for 1513634-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay