1513531-1

Antennas

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1513531-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1513531-1
Series Information for 1513531-1 - TE Connectivity
  • Status: Active
  • Product Code: L628
  • Global Product Line: AC5
  • GPL Description: Data and Devices

Description

2.4/5 GHZ DUAL BAND LF ANTENNA

Specifications

Product Weight:
.035oz, 1g
Band Type:
Single Band
Antenna Type:
PCB
Antenna Style:
Embedded
Product Width:
10.62mm, .418in
Product Height:
.79mm, .031in
Product Length:
.951in, 24.16mm
VSWR (Max):
<2.5:1
Impedance:
50Ω
Wireless Application:
Bluetooth, Wi-Fi, ZigBee, WLAN
Polarization:
Linear
Region:
Global
Mounts To:
Printed Circuit Board
Wireless Standard:
802.11 a/b/g/n, Bluetooth & ZigBee
Packaging Method:
Box & Tray
実装方法:
Box & Tray
Antenna Connection Type:
Surface Mount (SMT)
Frequency Band:
4900 – 5900MHz, 2400 – 2483.5MHz
Gain (Max):
2dB
Application by Region:
Bluetooth - Global - 2400 – 2483.5 MHz, ZigBee - Global - 2400 – 2483.5 MHz, WLAN - Global by Channel - 5150 – 5875 MHz, Wi-Fi - Global - 2400 – 2483.5 MHz, Wi-Fi - Global by Channel - 5150 – 5875 MHz, WLAN - Global - 2400 – 2483.5 MHz

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Hand solderable with lead free solder

Alternate Descriptions

Avnet America
Antenna Bluetooth 802.11a/b 2dB Gain 5900MHz
Avnet Europe
Antenna Bluetooth 802.11a/b 2dB Gain 5900MHz
Future Electronics
Surface Mount Bluetooth Embedded Antenna